Status: | Active |
---|---|
Series: | MX7524 |
RoHS: | Unknown |
Microprocessor Compatible |
On-chip Data Latches |
Guaranteed Monotonic Over Temp. |
Low Power Consumption |
8, 9, 10-Bit Linearity |
MX7524 TTL/CMOS Compatible at +5V |
MAX7624 TTL/CMOS Compatible at +12V to +15V |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 0.5 |
Supply Range (V) (min) | 5 |
Supply Range (V) (max) | 15 |
ICC (mA) (max) | 2 |
Settling Time (µs) (typ) | 0.25 |
Package/Pins | CDIP/16PDIP/16PLCC/20SOIC (N)/16 |
Oper. Temp. (°C) | -55 to +125-25 to +850 to +70 |
BudgetaryPrice (See Notes) | 3.27 |
Status: | Unknown |
---|---|
Series: | 8-Bit Current Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Unipolar |
Supply Voltage Range | 5V to 15V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 8-Bit Current Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Improved MX7524 | Analog Devices |
DAC, CURRENT OUTPUT, 8BIT, DIP-16 | Farnell |
Dac, Current Output, 8Bit, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MX7524JN+ ?
Additional datasheets, footprints and schematics for MX7524JN+ are listed on our Part Details page. You can also find images and similar parts to MX7524JN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7524JN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7524JN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7524JN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7524JN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7524JN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MX7524JN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7524JN+ often in real-time on the comparison pages.
What if I can't find stock of MX7524JN+ ?
You can fill out our help required form which you can use to request a quote for MX7524JN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.