Status: | Active |
---|---|
Series: | MX55/57 |
RoHS: | Compliant |
The MX55/MX57 product line is an ultra-low jitter family of industry standard crystal oscillators (XO) designed to maximize performance in networking, storage, server, and telecommunications equipment.
Alternate Solutions:
Sub Group 1 | Crystal Oscillators |
---|---|
Supply Voltage (V) | 2.4 - 3.65 |
Output Frequency Min (MHz) | 12 |
Output Frequency Max (MHz) | 870 |
Output Logic | CMOS, LVPECL, LVDS, HCSL |
Pins | Packaging | 6 | LLGA |
Temp Range | -40C to +85C |
Packing Media | Tube (43) |
Data Sheets |
---|
MX55/57 Data Sheet |
Application Notes |
---|
ANTC206 - Differential Clock Translation |
Brochures |
---|
PCIe Clock & Timing Sell Sheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0924 |
Shipping Weight (kg) | 0.116279 |
Lead Count | 6 |
Package Type | LLGA |
Package Width or Size | 7x5x1.4mm |
Soldering Composition | NiAu |
Ultra-Low Jitter LVDS XO | Microchip Technology |
ULTRA-LOW JITTER LVDS XO | Avnet America |
Where can I find additional details, specifications and documents for a MX573NBB311M040?
Additional datasheets, footprints and schematics for MX573NBB311M040 are listed on our Part Details page. You can also find images and similar parts to MX573NBB311M040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX573NBB311M040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX573NBB311M040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX573NBB311M040 fall under?
The MX573NBB311M040 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MX573NBB311M040 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX573NBB311M040 you can contact the distributor directly for product support, shipping queries etc.
Is the MX573NBB311M040 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MX573NBB311M040 have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for MX573NBB311M040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX573NBB311M040 often in real-time on the comparison pages.
What if I can't find stock of MX573NBB311M040?
You can fill out our help required form which you can use to request a quote for MX573NBB311M040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.