Status: | Active |
---|---|
Series: | MURS360 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Distrelec
from US$0.30
|
8,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,104
in stock
|
Buy Now | |
element14
from US$0.31
|
4,104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,917
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Low Forward Voltage Drop (0.71 to 1.05 Volts Max @ 3.0 A, TJ = 150 C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: U3D, U3G, U3J |
Pb-Free Packages are Available |
Epoxy Meets UL94 V-O @ 0.125 in |
Device Meets MSL 1 Requirements |
AEC-Q101 Qualified and PPAP Capable |
SUR and SURS8 Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURS360 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 3 |
trr Max (ns) | 75 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 75 |
IR Max (mA) | 0.01 |
Package Type | SMC-2 |
onsemi Rectifier Diode 600V 3A 75ns DO-214AB, SMC | Distrelec |
Fast Recovery Diode, 3A, 600V, 403 | Newark Electronics |
DIODE, FAST, 3A, 600V, SMC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier 3A 600V Ultrafast 75ns SMC | RS |
MURS Series 3 A 600 V 75 ns Surface Mount Ultrafast Power Rectifier - CASE-403 | Future Electronics |
Diode Switching 600V 4A 2-Pin SMC T/R | Avnet Asia |
DIODE, FAST, 3A, 600V, SMC, REEL | Farnell |
Where can I find additional details, specifications and documents for a MURS360T3G?
Additional datasheets, footprints and schematics for MURS360T3G are listed on our Part Details page. You can also find images and similar parts to MURS360T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS360T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS360T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS360T3G fall under?
The MURS360T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS360T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS360T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURS360T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURS360T3G have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for MURS360T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS360T3G often in real-time on the comparison pages.
What if I can't find stock of MURS360T3G?
You can fill out our help required form which you can use to request a quote for MURS360T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.