Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
564,000
in stock
|
Buy Now | |
RS
from US$0.17
|
148,875
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
13,296
in stock
|
Buy Now | |
element14
from US$0.13
|
13,296
in stock
|
Buy Now | |
Farnell
from US$0.11
|
13,296
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Diode Case Style | DO-214AA |
Status: | Unknown |
---|---|
Series: | MURS1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2 Pin, 2Pins |
Product Range | MURS1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MURS160 Series 600 V 1 A Surface Mount Super-Fast Rectifier - DO-214AA | Future Electronics |
Diode Switching 600V 1A 2Pin SMB | RS |
Diode Switching 600V 1A 2-Pin SMB T/R | Avnet America |
Diode, Rectifier, Super Fast, 600V, 1A, Smb | Newark Electronics |
DIODE, RECTIF, SUPER FAST, 600V, 1A, SMB | element14 |
SI-DIODE 1A 600V SMB | Rutronik |
Diode Switching 600V 1A 2Pin SMB | Diodes Inc MURS160-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MURS160-13-F?
Additional datasheets, footprints and schematics for MURS160-13-F are listed on our Part Details page. You can also find images and similar parts to MURS160-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS160-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS160-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS160-13-F fall under?
The MURS160-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURS160-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS160-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the MURS160-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MURS160-13-F have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for MURS160-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS160-13-F often in real-time on the comparison pages.
What if I can't find stock of MURS160-13-F?
You can fill out our help required form which you can use to request a quote for MURS160-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.