MURS120-E3/5BT. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
92,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
6,400
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 875mV
Reverse Recovery Time trr Max 35ns
Forward Surge Current Ifsm Max 40A
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

1.0A 200V UF DO214AA | TTI Europe
MURS Series 200 V 2 uA Surface Mount Single Ultra Fast Rectifier - SMB | Future Electronics
Diode Switching 200V 2A 2-Pin SMB T/R | EBV Elektronik
Repetitive Peak Reverse Voltage:200V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MURS120-E3/5BT.?

Additional datasheets, footprints and schematics for MURS120-E3/5BT. are listed on our Part Details page. You can also find images and similar parts to MURS120-E3/5BT. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MURS120-E3/5BT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS120-E3/5BT. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MURS120-E3/5BT. fall under?

The MURS120-E3/5BT. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to MURS120-E3/5BT. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MURS120-E3/5BT. you can contact the distributor directly for product support, shipping queries etc.

Is the MURS120-E3/5BT. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MURS120-E3/5BT. have stock available?

Authorised distributors including TTI Europe, Future Electronics, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for MURS120-E3/5BT..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MURS120-E3/5BT. often in real-time on the comparison pages.

What if I can't find stock of MURS120-E3/5BT.?

You can fill out our help required form which you can use to request a quote for MURS120-E3/5BT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay