Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
5,925
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
195,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
15,750
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5,240
in stock
|
Buy Now | |
element14
from US$0.13
|
5,165
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,732
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 710mV |
Reverse Recovery Time trr Max | 25ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
1.0A 200V UF DO214AA | TTI Europe |
Diode Switching 200V 2A 2-Pin SMB T/R | Avnet America |
Diode Switching 200V 2A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
RECTIFIER, SNGL, 200V, 1A, DO-214AA | element14 |
Fast Diode, 1A, 200V, Do-214Aa | Newark Electronics |
SI-DIODE 1A 200V SMB | Rutronik |
MURS Series 1 A 200 V 35 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AA | Future Electronics |
Diode, Rectifier, Ultrafast, Vr 200V, If 1A, Pkg DO-214AA (SMB),Vf 0.71V, Trr 25ns | General Semiconductor / Vishay MURS120-E3/52T | RS Americas |
Vishay Ultrafast Rectifier 200V 2A 35ns DO-214AA | Distrelec |
Where can I find additional details, specifications and documents for a MURS120-E3/52T.?
Additional datasheets, footprints and schematics for MURS120-E3/52T. are listed on our Part Details page. You can also find images and similar parts to MURS120-E3/52T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS120-E3/52T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS120-E3/52T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS120-E3/52T. fall under?
The MURS120-E3/52T. is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURS120-E3/52T. when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS120-E3/52T. you can contact the distributor directly for product support, shipping queries etc.
Is the MURS120-E3/52T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MURS120-E3/52T. have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Avnet America, RS and Transfer Multisort Elektronik have stock available or on a lead time for MURS120-E3/52T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS120-E3/52T. often in real-time on the comparison pages.
What if I can't find stock of MURS120-E3/52T.?
You can fill out our help required form which you can use to request a quote for MURS120-E3/52T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.