Status: | Active |
---|---|
Series: | MUR550PF |
RoHS: | Compliant |
Prices starting from US$0.30
Low Forward Voltage Drop |
520V Rating Meets 80% Derating Requirements of Major OEMs |
Low Leakage |
Ultrafast 95 Nanosecond Recovery Time |
Reduces Forward Conduction Loss Mechanical |
Case: Epoxy, Molded |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Weight: MUR550APF: 1.1 Gram (Approximately) MUR550PF: 1.9 Gram |
AEC-Q101 Qualified and PPAP Capable |
NRVUD Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Reduced forward conduction loss |
Applications |
---|
DCM PFC Designs |
Power Inverters |
End Products |
---|
Switching Power Supplies |
Power Supply Applications for LCD TV |
Description | MUR550PF |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 5 |
trr Max (ns) | 95 |
VRRM Max (V) | 520 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 75 |
IR Max (mA) | 0.005 |
Package Type | DPAK-3 |
MURD550PFT4G, PPD 5A 500V DCM DIOD DPAK | RS |
Fast Recovery Diode, 5A, 520V Axial, Full Reel | Newark Electronics |
MURD Series 5 A 520 V 95 ns Tab Mount SWITCHMODEÔ Power Rectifier - TO-252-3 | Future Electronics |
Diode Switching 520V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi MURD550PFT4G, SMT Schottky Diode, 520V 5A, 95ns, 3-Pin DPAK | ON Semiconductor MURD550PFT4G | RS Americas |
RECTIFIER, SINGLE, 520V, 5A, TO-252 | element14 |
Where can I find additional details, specifications and documents for a MURD550PFT4G?
Additional datasheets, footprints and schematics for MURD550PFT4G are listed on our Part Details page. You can also find images and similar parts to MURD550PFT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURD550PFT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURD550PFT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURD550PFT4G fall under?
The MURD550PFT4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURD550PFT4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURD550PFT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURD550PFT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURD550PFT4G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MURD550PFT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURD550PFT4G often in real-time on the comparison pages.
What if I can't find stock of MURD550PFT4G?
You can fill out our help required form which you can use to request a quote for MURD550PFT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.