Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 50ns |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
RECTIFIER, 1.15V, 3A, TO-252 | Farnell |
Fast & Ultrafast Recovery Rectifiers |Onsemi MURD330T4G | Newark Electronics |
Where can I find additional details, specifications and documents for a MURD330T4G?
Additional datasheets, footprints and schematics for MURD330T4G are listed on our Part Details page. You can also find images and similar parts to MURD330T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURD330T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURD330T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURD330T4G fall under?
The MURD330T4G is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURD330T4G when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURD330T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURD330T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MURD330T4G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MURD330T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURD330T4G often in real-time on the comparison pages.
What if I can't find stock of MURD330T4G?
You can fill out our help required form which you can use to request a quote for MURD330T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.