Status: | Active |
---|---|
Series: | MURB1620CT |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
Future Electronics
from US$0.65
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
790
in stock
|
Buy Now | |
element14
from US$0.77
|
790
in stock
|
Buy Now | |
Farnell
from US$0.73
|
790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now |
Package Designed for Power Surface Mount Applications |
Ultrafast 35 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
Low Leakage Specified @ 150 C Case Temperature |
Short Heat Sink Tab Manufactured - Not Sheared! |
Similar in Size to Industrial Standard TO-220 Package Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.7 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1620T |
AEC-Q101 Qualified and PPAP Capable |
NRVU and SUR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURB1620CT |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.975 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | D2PAK-3 / TO-263-2 |
MURB Series 16 A 200 V 35 ns Tab Mount SWITCHMODEÔ Power Rectifier - D2PAK-3 | Future Electronics |
Rectifier Diode, Dual Common Cathode, 200 V, 8 A, 975 Mv, 35 Ns, 100 A Rohs Compliant: Yes |Onsemi MURB1620CTT4G | Newark Electronics |
DIODE, FAST, 8A, 200V, TO-263-3 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 16A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Diode Rectifier 200V 16A 35ns D2PAK | RS |
Where can I find additional details, specifications and documents for a MURB1620CTT4G?
Additional datasheets, footprints and schematics for MURB1620CTT4G are listed on our Part Details page. You can also find images and similar parts to MURB1620CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURB1620CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURB1620CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURB1620CTT4G fall under?
The MURB1620CTT4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURB1620CTT4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURB1620CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURB1620CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURB1620CTT4G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MURB1620CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURB1620CTT4G often in real-time on the comparison pages.
What if I can't find stock of MURB1620CTT4G?
You can fill out our help required form which you can use to request a quote for MURB1620CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.