MURB1620CTRG Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Common Anode, 16 A, 200 V

Status: Unknown
Series: MUR1620CTR
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Ultrafast Rectifier is designed for use in negative switching power supplies, inverters and as free wheeling diodes. Also, when used in conjunction with common cathode dual Ultrafast Rectifiers, this device makes a single phase full-wave bridge.

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$1.37
No stock
Buy Now
Logo for element14
element14
from US$0.85
-
Buy Now

Features

Common Anode Dual Rectifier (8.0 A per Leg or 16 A per Package)
Ultrafast 35 Nanosecond Reverse Recovery Times
Exhibits Soft Recovery Characteristics
High Temperature Glass Passivated Junction
Low Leakage Specified @ 150 C Case Temperature
Current Derating @ Both Case and Ambient Temperatures
Epoxy Meets UL94, VO @ 1/8"
Complement to MUR1605CT Series of Common Cathode Devices Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.9 grams (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds
Shipped 50 units per plastic tube
Marking: U1620R
AEC-Q101 Qualified and PPAP Capable
NRVUB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

RECTIFIER, 16A, 200V, TO-263 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MURB1620CTRG?

Additional datasheets, footprints and schematics for MURB1620CTRG are listed on our Part Details page. You can also find images and similar parts to MURB1620CTRG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MURB1620CTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURB1620CTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MURB1620CTRG fall under?

The MURB1620CTRG is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MURB1620CTRG when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MURB1620CTRG you can contact the distributor directly for product support, shipping queries etc.

Is the MURB1620CTRG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MURB1620CTRG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MURB1620CTRG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MURB1620CTRG often in real-time on the comparison pages.

What if I can't find stock of MURB1620CTRG?

You can fill out our help required form which you can use to request a quote for MURB1620CTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay