Status: | Unknown |
---|---|
Series: | MUR820 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
7,125
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
5,400
in stock
|
Buy Now | |
element14
from US$0.45
|
855
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 3°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 975mV |
Reverse Recovery Time trr Max | 25ns |
Diode Case Style | TO-220AC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MUR820?
Additional datasheets, footprints and schematics for MUR820 are listed on our Part Details page. You can also find images and similar parts to MUR820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR820 fall under?
The MUR820 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR820 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR820 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR820 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR820 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for MUR820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR820 often in real-time on the comparison pages.
What if I can't find stock of MUR820?
You can fill out our help required form which you can use to request a quote for MUR820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.