Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,987
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,989
in stock
|
Buy Now | |
element14
from US$0.27
|
1,987
in stock
|
Buy Now | |
Conrad
from US$0.63
|
1,470
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,459
in stock
|
Buy Now | |
RS
from US$0.24
|
180
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass passivated chip |
Super fast switching time for high efficiency |
Low forward drop and high current capability |
Low reverse leakage current |
Qualified according to AEC-Q101 Rev_C |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | Yes |
Product Type | ULTRA-FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 5.12 W |
MaximumAverageRectifiedCurrent IO (A) | 4 A |
Maximum Peak Forward Surge Current IFSM (A) | 110 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.28 V |
@ IF (A) | 4 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 50 ns |
Status: | Unknown |
---|---|
Series: | MUR460 |
RoHS: | Compliant |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 70A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 28°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MUR460?
Additional datasheets, footprints and schematics for MUR460 are listed on our Part Details page. You can also find images and similar parts to MUR460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR460 fall under?
The MUR460 is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR460 when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR460 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR460 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MUR460 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for MUR460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR460 often in real-time on the comparison pages.
What if I can't find stock of MUR460?
You can fill out our help required form which you can use to request a quote for MUR460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.