Status: | Active |
---|---|
Series: | MUR420 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
5,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,780
in stock
|
Buy Now | |
element14
from US$0.29
|
2,780
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,480
in stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Description | MUR420 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.89 |
IFSM Max (A) | 125 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Rectifier diode,MUR420RLG 4A 200V | RS |
Diode, Ultrafast, 4A, 200V | Newark Electronics |
DIODE, ULTRAFAST, 4A, 200V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 4A 2-Pin DO-201AD T/R | Avnet Silica |
MUR Series 4 A 200 V 35 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 267 | Future Electronics |
Where can I find additional details, specifications and documents for a MUR420RLG?
Additional datasheets, footprints and schematics for MUR420RLG are listed on our Part Details page. You can also find images and similar parts to MUR420RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR420RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR420RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR420RLG fall under?
The MUR420RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR420RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR420RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR420RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR420RLG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MUR420RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR420RLG often in real-time on the comparison pages.
What if I can't find stock of MUR420RLG?
You can fill out our help required form which you can use to request a quote for MUR420RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.