Status: | Active |
---|---|
Series: | MUR410 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
4,173
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,173
in stock
|
Buy Now | |
element14
from US$0.29
|
4,173
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
1,500
in stock
|
Buy Now | |
Kruse
-
|
815
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Description | MUR410 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 35 |
VRRM Max (V) | 100 |
VFM Max (V) | 0.89 |
IFSM Max (A) | 125 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Rectifier, 4A, 100V, Axial | Newark Electronics |
RECTIFIER, 4A, 100V, AXIAL | element14 |
MUR Series 4 A 100 V 25 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 267 | Future Electronics |
DIO 100V MUR410 DO 41 2P | Kruse |
Diode Switching 100V 4A 2-Pin DO-201AD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MUR410RLG?
Additional datasheets, footprints and schematics for MUR410RLG are listed on our Part Details page. You can also find images and similar parts to MUR410RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR410RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR410RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR410RLG fall under?
The MUR410RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR410RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR410RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR410RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR410RLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Kruse have stock available or on a lead time for MUR410RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR410RLG often in real-time on the comparison pages.
What if I can't find stock of MUR410RLG?
You can fill out our help required form which you can use to request a quote for MUR410RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.