MUR3060WT Semiconductors - Discretes by Multicomp

FAST RECOVERY DIODE 15A 600V TO-247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Newark
Newark
from US$1.34
1,522
in stock
Buy Now
Logo for element14
element14
from US$1.73
1,842
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.52
1,522
in stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 15A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 975mV
Reverse Recovery Time trr Max 35ns


MUR3060WT Diodes by Multicomp Pro

FAST RECOVERY DIODE, 15A, 600V, TO-247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 15A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 975mV
Reverse Recovery Time trr Max 35ns
RoHS Compliant Yes

Alternative Descriptions

Fast Recovery Diode, 15A, 600V, To-247 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR3060WT?

Additional datasheets, footprints and schematics for MUR3060WT are listed on our Part Details page. You can also find images and similar parts to MUR3060WT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR3060WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR3060WT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR3060WT fall under?

The MUR3060WT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MUR3060WT when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR3060WT you can contact the distributor directly for product support, shipping queries etc.

Is the MUR3060WT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MUR3060WT have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MUR3060WT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR3060WT often in real-time on the comparison pages.

What if I can't find stock of MUR3060WT?

You can fill out our help required form which you can use to request a quote for MUR3060WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay