MUR3020WT Semiconductors - Discretes by Multicomp

FAST RECOVERY DIODE 30A 200V TO-3P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now
Logo for element14
element14
from US$1.27
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 30A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 975mV
Reverse Recovery Time trr Max 35ns
No. of Pins 3 Pin


MUR3020WT Diodes by Multicomp Pro

FAST RECOVERY DIODE, 30A, 200V, TO-3P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 30A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 975mV
Reverse Recovery Time trr Max 35ns
No. of Pins 3 Pin
RoHS Compliant Yes

Alternative Descriptions

Fast Recovery Diode, 30A, 200V, To-3P | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR3020WT?

Additional datasheets, footprints and schematics for MUR3020WT are listed on our Part Details page. You can also find images and similar parts to MUR3020WT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR3020WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR3020WT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR3020WT fall under?

The MUR3020WT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MUR3020WT when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR3020WT you can contact the distributor directly for product support, shipping queries etc.

Is the MUR3020WT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MUR3020WT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MUR3020WT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR3020WT often in real-time on the comparison pages.

What if I can't find stock of MUR3020WT?

You can fill out our help required form which you can use to request a quote for MUR3020WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay