Status: | Active |
---|---|
Series: | MUR240 |
RoHS: | Compliant |
Ultrafast Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR240 |
Description | MUR240 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 2 |
trr Max (ns) | 65 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
MISCELLANEOUS MOSFETS | Farnell |
Ultra Fast Diode, 2A, 400V, Axial, Full Reel | Newark Electronics |
MUR240 Series 400 V 2 A Axial Through Hole Switchmode Power Rectifier | Future Electronics |
Diode Switching 400V 2A 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MUR240RLG?
Additional datasheets, footprints and schematics for MUR240RLG are listed on our Part Details page. You can also find images and similar parts to MUR240RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR240RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR240RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR240RLG fall under?
The MUR240RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR240RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR240RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR240RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR240RLG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MUR240RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR240RLG often in real-time on the comparison pages.
What if I can't find stock of MUR240RLG?
You can fill out our help required form which you can use to request a quote for MUR240RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.