Status: | Active |
---|---|
Series: | MUR220 |
RoHS: | Compliant |
Prices starting from US$0.10
Ultrafast 25 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR220 |
Description | MUR220 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 2 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.95 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.002 |
Package Type | Axial Lead-2 |
Ultra Fast Diode, 2A, 200V, Axial, Full Reel | Newark Electronics |
MUR Series 2 A 200 V 25 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 59-10 | Future Electronics |
Diode Switching 200V 2A 2-Pin DO-41 T/R | Avnet America |
RECTIFIER, FAST, 2A, 200V, DO-204AL | element14 |
Where can I find additional details, specifications and documents for a MUR220RLG?
Additional datasheets, footprints and schematics for MUR220RLG are listed on our Part Details page. You can also find images and similar parts to MUR220RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR220RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR220RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR220RLG fall under?
The MUR220RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR220RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR220RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR220RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR220RLG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MUR220RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR220RLG often in real-time on the comparison pages.
What if I can't find stock of MUR220RLG?
You can fill out our help required form which you can use to request a quote for MUR220RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.