MUR210G Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 100 V

Status: Unknown
Series: MUR210
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This Ultrafast Power Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultrafast 20 Nanosecond Recovery Times
175°C Operating Junction Temperature
Low Forward Voltage
Low Leakage Current
High Temperature Glass Passivated Junction Mechanical Characteristics
Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and TerminalLeads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes:220°C Max. for 10 Seconds, 1/16" from case
Polarity: Cathode Indicated by Polarity Band
Marking: MUR210

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

RECTIFIER, SINGLE, 2A, 100V, DO-41 | Farnell
Diode Switching 100V 2A 2-Pin DO-41 Bag | Avnet America
Fast Recovery Diode, 2A, 100V Do-41 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR210G?

Additional datasheets, footprints and schematics for MUR210G are listed on our Part Details page. You can also find images and similar parts to MUR210G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR210G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR210G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR210G fall under?

The MUR210G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MUR210G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR210G you can contact the distributor directly for product support, shipping queries etc.

Is the MUR210G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUR210G have stock available?

Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for MUR210G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR210G often in real-time on the comparison pages.

What if I can't find stock of MUR210G?

You can fill out our help required form which you can use to request a quote for MUR210G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay