Status: | Unknown |
---|---|
Series: | MUR1660CT |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
42
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
1,025
in stock
|
Buy Now | |
Micros
from US$0.36
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
172
in stock
|
Buy Now | |
element14
from US$0.57
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1610, U1615, U1620, U1640, U1660 |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Fast Recovery Diode, 16A, 600V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR1660CT?
Additional datasheets, footprints and schematics for MUR1660CT are listed on our Part Details page. You can also find images and similar parts to MUR1660CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1660CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1660CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1660CT fall under?
The MUR1660CT is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1660CT when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1660CT you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1660CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1660CT have stock available?
Authorised distributors including Schukat Electronic, Micros, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MUR1660CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1660CT often in real-time on the comparison pages.
What if I can't find stock of MUR1660CT?
You can fill out our help required form which you can use to request a quote for MUR1660CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.