Status: | Active |
---|---|
Series: | MUR1640CT |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
214
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
520
in stock
|
Buy Now | |
element14
from US$0.93
|
520
in stock
|
Buy Now | |
Farnell
from US$0.94
|
520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
48
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1610, U1615, U1620, U1640, U1660 |
Description | MUR1640CT |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 60 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.25 |
Package Type | TO-220-3 |
MUR1640 Series 400 V 16 A Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
Rectifier Diode, Dual Common Cathode, 400 V, 16 A, 1.3 V, 60 Ns, 100 A Rohs Compliant: Yes |Onsemi MUR1640CTG | Newark Electronics |
DIODE, FAST, 16A, 400V, TO-220 | element14 |
Rectifier diode,MUR1640CT 16A 400V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 400V 16A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MUR1640CTG?
Additional datasheets, footprints and schematics for MUR1640CTG are listed on our Part Details page. You can also find images and similar parts to MUR1640CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1640CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1640CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1640CTG fall under?
The MUR1640CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1640CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1640CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1640CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1640CTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MUR1640CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1640CTG often in real-time on the comparison pages.
What if I can't find stock of MUR1640CTG?
You can fill out our help required form which you can use to request a quote for MUR1640CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.