Status: | Active |
---|---|
Series: | MUR1620CTR |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
248
in stock
|
Buy Now | |
element14
from US$1.10
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$1.05
|
-
|
Buy Now |
Common Anode Dual Rectifier (8.0 A per Leg or 16 A per Package) |
Ultrafast 35 Nanosecond Reverse Recovery Times |
Exhibits Soft Recovery Characteristics |
High Temperature Glass Passivated Junction |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures |
Epoxy Meets UL94, VO @ 1/8" |
Complement to MUR1605CT Series of Common Cathode Devices Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: U1620R |
AEC-Q101 Qualified and PPAP Capable |
NRVUB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MUR1620CTR |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 85 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | TO-220-3 |
Ultrafast Rectifier, Common Anode, 16A, To-220Ab | Newark Electronics |
DIODE, FAST, 16A, 200V, TO-220 | element14 |
Rectifier diode,MUR1620CTR 16A 200V | RS |
Diode Switching 200V 16A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
MUR Series 16 A 200 V 35 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MUR1620CTRG?
Additional datasheets, footprints and schematics for MUR1620CTRG are listed on our Part Details page. You can also find images and similar parts to MUR1620CTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1620CTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1620CTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1620CTRG fall under?
The MUR1620CTRG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1620CTRG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1620CTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1620CTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1620CTRG have stock available?
Authorised distributors including Newark Electronics, element14, RS, Chip One Stop and Avnet Silica have stock available or on a lead time for MUR1620CTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1620CTRG often in real-time on the comparison pages.
What if I can't find stock of MUR1620CTRG?
You can fill out our help required form which you can use to request a quote for MUR1620CTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.