MUR160-T Semiconductors - Discretes by Multicomp

DIODE FAST RECOVERY 1A 600V DO-204AL-2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0370

Distributor Stock
Logo for Farnell
Farnell
from US$0.0370
No stock
Buy Now
Logo for RS
RS
from US$0.18
3,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.0374
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 50ns
Diode Case Style DO-204AL


MUR160-T Diodes by Multicomp Pro

DIODE, FAST RECOVERY, 1A, 600V, DO-204AL-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 50ns
Diode Case Style DO-204AL
RoHS Compliant Yes

Alternative Descriptions

65W8636 | element14
Diode, Fast Recovery, 1A, 600V, Do-204Al-2 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR160-T?

Additional datasheets, footprints and schematics for MUR160-T are listed on our Part Details page. You can also find images and similar parts to MUR160-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR160-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR160-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR160-T fall under?

The MUR160-T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MUR160-T when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR160-T you can contact the distributor directly for product support, shipping queries etc.

Is the MUR160-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MUR160-T have stock available?

Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for MUR160-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR160-T often in real-time on the comparison pages.

What if I can't find stock of MUR160-T?

You can fill out our help required form which you can use to request a quote for MUR160-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay