Status: | Active |
---|---|
Series: | MUR140 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
No stock
|
Buy Now | |
Farnell
from US$0.14
|
571,591
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR105, MUR110, MUR115, MUR120, MUR130, MUR140, MUR160 |
Description | MUR140 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
MISCELLANEOUS MOSFETS | Farnell |
Repetitive Peak Reverse Voltage:400V | Newark Electronics |
Diode Switching 400V 1A 2-Pin DO-41 T/R | Avnet America |
MUR Series 1 A 400 V 35 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 59 | Future Electronics |
Where can I find additional details, specifications and documents for a MUR140RLG?
Additional datasheets, footprints and schematics for MUR140RLG are listed on our Part Details page. You can also find images and similar parts to MUR140RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR140RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR140RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR140RLG fall under?
The MUR140RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR140RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR140RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR140RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR140RLG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for MUR140RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR140RLG often in real-time on the comparison pages.
What if I can't find stock of MUR140RLG?
You can fill out our help required form which you can use to request a quote for MUR140RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.