Status: | Active |
---|---|
Series: | MUN5211 |
RoHS: | Compliant |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0237
|
20,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0152
|
450,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
80,740
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
80,740
in stock
|
Buy Now | |
element14
from US$0.0323
|
59,425
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
59,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.0241
|
13,879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0217
|
11,400
in stock
|
Buy Now | |
Avnet Silica
-
|
693,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN5211 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SC-70-3 / SOT-323-3 |
MUN5211 Series 50 V 100 mA R1-10 kO R2-10 kO NPN Digital Transistor - SOT-323 | Future Electronics |
Ss Sc70 Br Xstr Npn 50V Rohs Compliant: Yes |Onsemi MUN5211T1G | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R | Avnet America |
TRANSISTOR, RF, NPN, 50V, SOT-323-3 | element14 |
SS SC70 BR XSTR NPN 50V | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MUN5211T1G?
Additional datasheets, footprints and schematics for MUN5211T1G are listed on our Part Details page. You can also find images and similar parts to MUN5211T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUN5211T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN5211T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUN5211T1G fall under?
The MUN5211T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MUN5211T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUN5211T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MUN5211T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUN5211T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MUN5211T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUN5211T1G often in real-time on the comparison pages.
What if I can't find stock of MUN5211T1G?
You can fill out our help required form which you can use to request a quote for MUN5211T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.