Status: | Unknown |
---|---|
Series: | MU Series |
RoHS: | Unknown |
Ferrite Case Style | 0603 ^1608 Metric] |
---|---|
DC Current Rating | 200mA |
Product Range | MU Series |
DC Resistance Max | 0.3ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
Chip Bead,ferrite |Bourns MU1608-221Y | Newark Electronics |
Ferrite Bead, 0603 [1608 Metric], 220 Ohm, 200 mA, 300 Milliohm, ± 25% | Avnet America |
FERRITE BEAD, 0.3 OHM, 0.2A, 0603 | element14 |
Ferrite Bead, 0603 [1608 Metric], 220 Ohm, 200 mA, 300 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MU1608-221Y?
Additional datasheets, footprints and schematics for MU1608-221Y are listed on our Part Details page. You can also find images and similar parts to MU1608-221Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MU1608-221Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MU1608-221Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MU1608-221Y fall under?
The MU1608-221Y is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MU1608-221Y when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MU1608-221Y you can contact the distributor directly for product support, shipping queries etc.
Is the MU1608-221Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MU1608-221Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MU1608-221Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MU1608-221Y often in real-time on the comparison pages.
What if I can't find stock of MU1608-221Y?
You can fill out our help required form which you can use to request a quote for MU1608-221Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.