Status: | Unknown |
---|---|
Series: | MTU2 Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Product Range | MTU2 Series |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 5V, 2W | Newark Electronics |
Module DC-DC 1-Out 5V 0.4A 2W 5-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a MTU2S1205MC-R?
Additional datasheets, footprints and schematics for MTU2S1205MC-R are listed on our Part Details page. You can also find images and similar parts to MTU2S1205MC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTU2S1205MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU2S1205MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTU2S1205MC-R fall under?
The MTU2S1205MC-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MTU2S1205MC-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTU2S1205MC-R you can contact the distributor directly for product support, shipping queries etc.
Is the MTU2S1205MC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTU2S1205MC-R have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for MTU2S1205MC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTU2S1205MC-R often in real-time on the comparison pages.
What if I can't find stock of MTU2S1205MC-R?
You can fill out our help required form which you can use to request a quote for MTU2S1205MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.