Status: | Unknown |
---|---|
Series: | MTU2 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.58
|
80
in stock
|
Buy Now | |
element14
from US$7.82
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
10
in stock
|
Buy Now | |
Future Electronics
from US$7.17
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTU2 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 8.2mm |
Height | 8.5mm |
Depth | 8.4mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC CONVERTER, 2W, 24V, 0.083A | element14 |
Isolated Board Mount Dc/Dc Converter, Fixed, Smd, 2 W, 24 V, 83 Ma Rohs Compliant: Yes |Murata Power Solutions MTU2S0524MC | Newark Electronics |
Isolated DC/DC Converters 2W 5Vin 24Vout 83mA Single SM | Future Electronics |
Module DC-DC 1-Out 24V 0.083A 2W 5-Pin SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 2W 5VIN 24VOUT SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a MTU2S0524MC?
Additional datasheets, footprints and schematics for MTU2S0524MC are listed on our Part Details page. You can also find images and similar parts to MTU2S0524MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTU2S0524MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU2S0524MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTU2S0524MC fall under?
The MTU2S0524MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTU2S0524MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTU2S0524MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTU2S0524MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTU2S0524MC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MTU2S0524MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTU2S0524MC often in real-time on the comparison pages.
What if I can't find stock of MTU2S0524MC?
You can fill out our help required form which you can use to request a quote for MTU2S0524MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.