Status: | Unknown |
---|---|
Series: | MTU2 Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Product Range | MTU2 Series |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 5V, 2W | Newark Electronics |
Module DC-DC 1-Out 5V 0.4A 2W 5-Pin SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 2W 3.3VIN 5VOUT 400MA SINGLE S | Sager |
Where can I find additional details, specifications and documents for a MTU2S0305MC?
Additional datasheets, footprints and schematics for MTU2S0305MC are listed on our Part Details page. You can also find images and similar parts to MTU2S0305MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTU2S0305MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU2S0305MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTU2S0305MC fall under?
The MTU2S0305MC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MTU2S0305MC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTU2S0305MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTU2S0305MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTU2S0305MC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for MTU2S0305MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTU2S0305MC often in real-time on the comparison pages.
What if I can't find stock of MTU2S0305MC?
You can fill out our help required form which you can use to request a quote for MTU2S0305MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.