MTU2D1212MC-R Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 12V, 2W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 2W
Output Voltage - Output 1 12V
Output Current - Output 1 83mA
Output Voltage - Output 2 -12V
Width 8.2mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 12V, 2W | Newark Electronics
Module DC-DC 2-Out 12V/-12V 0.083A/-0.083A 2W 5-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MTU2D1212MC-R?

Additional datasheets, footprints and schematics for MTU2D1212MC-R are listed on our Part Details page. You can also find images and similar parts to MTU2D1212MC-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MTU2D1212MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU2D1212MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MTU2D1212MC-R fall under?

The MTU2D1212MC-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to MTU2D1212MC-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MTU2D1212MC-R you can contact the distributor directly for product support, shipping queries etc.

Is the MTU2D1212MC-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MTU2D1212MC-R have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for MTU2D1212MC-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MTU2D1212MC-R often in real-time on the comparison pages.

What if I can't find stock of MTU2D1212MC-R?

You can fill out our help required form which you can use to request a quote for MTU2D1212MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay