Status: | Unknown |
---|---|
Series: | MTU2 Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTU2 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 8.2mm |
Height | 8.5mm |
Depth | 8.4mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, Iso Pol, 2 O/P, 12V, 2W | Newark Electronics |
Module DC-DC 2-Out 12V/-12V 0.083A/-0.083A 2W 5-Pin SMD Tube | Avnet America |
Isolated DC/DC Converters - SMD SUGGESTED ALTERNATE 580-NMH0512SC | Sager |
Where can I find additional details, specifications and documents for a MTU2D0512MC?
Additional datasheets, footprints and schematics for MTU2D0512MC are listed on our Part Details page. You can also find images and similar parts to MTU2D0512MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTU2D0512MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU2D0512MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTU2D0512MC fall under?
The MTU2D0512MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTU2D0512MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTU2D0512MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTU2D0512MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTU2D0512MC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for MTU2D0512MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTU2D0512MC often in real-time on the comparison pages.
What if I can't find stock of MTU2D0512MC?
You can fill out our help required form which you can use to request a quote for MTU2D0512MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.