Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 12V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 8.2mm |
Height | 8.5mm |
Depth | 8.4mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 88% |
Isolation Voltage | 1kV |
Load Regulation | 3.2% |
Output Ripple Voltage pk-pk | 10mV |
Power Rating | 1W |
Supply Voltage | 12V |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.066A 1W 5-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MTU1S1215MC?
Additional datasheets, footprints and schematics for MTU1S1215MC are listed on our Part Details page. You can also find images and similar parts to MTU1S1215MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTU1S1215MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU1S1215MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTU1S1215MC fall under?
The MTU1S1215MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTU1S1215MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTU1S1215MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTU1S1215MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTU1S1215MC have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MTU1S1215MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTU1S1215MC often in real-time on the comparison pages.
What if I can't find stock of MTU1S1215MC?
You can fill out our help required form which you can use to request a quote for MTU1S1215MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.