Status: | Unknown |
---|---|
Series: | MTU1 Series |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
No stock
|
Buy Now | |
Sager
from US$6.14
|
480
in stock
|
Buy Now | |
Future Electronics
from US$6.33
|
60
in stock
|
Buy Now | |
element14
from US$6.07
|
60
in stock
|
Buy Now | |
Farnell
from US$5.47
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.00
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$8.33
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$6.24
|
-
|
Buy Now | |
Richardson RFPD
from US$5.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTU1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 8.2mm |
Height | 8.5mm |
Depth | 8.4mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 83% |
Isolation Voltage | 1kV |
Load Regulation | 7.3% |
Output Ripple Voltage pk-pk | 35mV |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - SMD 1W 5-5V SINGLE 1KV DC/DC | Sager |
MTU1 Series 1 W 5 V Input 5 V Single Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Murata Power Solutions MTU1S0505MC | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 5-Pin SMD | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MTU1S0505MC?
Additional datasheets, footprints and schematics for MTU1S0505MC are listed on our Part Details page. You can also find images and similar parts to MTU1S0505MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTU1S0505MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTU1S0505MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTU1S0505MC fall under?
The MTU1S0505MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTU1S0505MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTU1S0505MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTU1S0505MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTU1S0505MC have stock available?
Authorised distributors including Sager, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MTU1S0505MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTU1S0505MC often in real-time on the comparison pages.
What if I can't find stock of MTU1S0505MC?
You can fill out our help required form which you can use to request a quote for MTU1S0505MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.