Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Max | 5V |
---|---|
Frequency RF | 1.8GHz |
Kit Features | GPRS Class 10, Quad-band GSM 850/900/1800/1900 MHz |
RoHS Compliant | Yes |
Modem, Gsm/Gprs, Voice, Quad Band, Socket, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a MTSMC-G2-V-ED-SP?
Additional datasheets, footprints and schematics for MTSMC-G2-V-ED-SP are listed on our Part Details page. You can also find images and similar parts to MTSMC-G2-V-ED-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTSMC-G2-V-ED-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTSMC-G2-V-ED-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTSMC-G2-V-ED-SP fall under?
The MTSMC-G2-V-ED-SP is listed under Wireless Modules & Adaptors > Communications & Networking Modules > GSM, GPRS, CDMA & HSPA Modules & Modems.
Can I view similar or alternative parts?
You can view similar parts to MTSMC-G2-V-ED-SP when available in the GSM, GPRS, CDMA & HSPA Modules & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTSMC-G2-V-ED-SP you can contact the distributor directly for product support, shipping queries etc.
Is the MTSMC-G2-V-ED-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MTSMC-G2-V-ED-SP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MTSMC-G2-V-ED-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTSMC-G2-V-ED-SP often in real-time on the comparison pages.
What if I can't find stock of MTSMC-G2-V-ED-SP?
You can fill out our help required form which you can use to request a quote for MTSMC-G2-V-ED-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.