Status: | Active |
---|---|
Series: | MTS2916A |
RoHS: | Compliant |
Prices starting from US$1.06
Pin-to-pin compatible with Allegro 2916 circuit |
Able to drive both windings of a bipolar stepper motor |
Load voltage supply range: 10V to 40V |
Output current up to 750mA (each bridge) |
Internal fixed Toff time PWM current control |
Built-in protection diodes |
Internal thermal shutdown |
Under-voltage lockout |
LS-TTL compatible logic inputs with pull-up resistors |
Low Ron output resistance |
Low Quiescent Current |
Operating Voltage Min (V) | 10 |
---|---|
Operating Voltage Max (V) | 40 |
Output Type | MOSFET |
Maximum Continious Current (A) | 0.75 |
Motor Control Methods | Direct PWM Input,Current Limit Control,Microstepping |
Motor Speed Output | No |
Integrated OPAMPS | 0 |
Shutdown Protection | Overcurrent,Overtemperature,Under Voltage |
Ambient Temperature Operating Range Min (C) | -40 |
Ambient Temperature Operating Range Max (C) | 105 |
Number of Voltage Regulators | 0 |
Integrated LIN Transceiver | No |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.662 |
Shipping Weight (kg) | 1.0 |
Lead Count | 24 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Dual Full-Bridge Pwm Motor Driver 24 Soic .300In T/R Rohs Compliant: Yes |Microchip MTS2916A-LGC1 | Newark Electronics |
DUAL FULL-BRIDGE PWM MOTOR DRIVER | Future Electronics |
Dual Full Bridge Motor Driver 30V 24-Pin SOP | Avnet America |
DUAL FULL-BRIDGE PWM MOTOR DRIVER IC | Microchip Technology |
Dual Full-Bridge PWM Motor Driver24 SOIC .300in T/R | Microchip Technology Inc. MTS2916A-LGC1 | RS Americas |
Where can I find additional details, specifications and documents for a MTS2916A-LGC1?
Additional datasheets, footprints and schematics for MTS2916A-LGC1 are listed on our Part Details page. You can also find images and similar parts to MTS2916A-LGC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTS2916A-LGC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTS2916A-LGC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTS2916A-LGC1 fall under?
The MTS2916A-LGC1 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MTS2916A-LGC1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTS2916A-LGC1 you can contact the distributor directly for product support, shipping queries etc.
Is the MTS2916A-LGC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MTS2916A-LGC1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MTS2916A-LGC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTS2916A-LGC1 often in real-time on the comparison pages.
What if I can't find stock of MTS2916A-LGC1?
You can fill out our help required form which you can use to request a quote for MTS2916A-LGC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.