Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switching Temperature | 30°C |
---|---|
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | Axial Leaded |
Contact Rating | 550mA at 140VAC, 550mA at 200VDC |
RoHS Compliant | Yes |
Thermostat Switch, Nc, 30Deg C, Axial | Newark Electronics |
THERMOSTAT SWITCH, NC, 30DEG C, AXIAL | element14 |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a M-TRS5-30B?
Additional datasheets, footprints and schematics for M-TRS5-30B are listed on our Part Details page. You can also find images and similar parts to M-TRS5-30B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M-TRS5-30B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-TRS5-30B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M-TRS5-30B fall under?
The M-TRS5-30B is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to M-TRS5-30B when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M-TRS5-30B you can contact the distributor directly for product support, shipping queries etc.
Is the M-TRS5-30B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M-TRS5-30B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for M-TRS5-30B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M-TRS5-30B often in real-time on the comparison pages.
What if I can't find stock of M-TRS5-30B?
You can fill out our help required form which you can use to request a quote for M-TRS5-30B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.