Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 45° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 24V |
Product Range | MT Series |
Illumination | Non Illuminated |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Switch Rotary 2 pos + OFF long spindle | RS |
Rotary Switch, 1P, 3Pos, 0.5A, 24Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MTL-21-30?
Additional datasheets, footprints and schematics for MTL-21-30 are listed on our Part Details page. You can also find images and similar parts to MTL-21-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTL-21-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTL-21-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTL-21-30 fall under?
The MTL-21-30 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MTL-21-30 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTL-21-30 you can contact the distributor directly for product support, shipping queries etc.
Is the MTL-21-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTL-21-30 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MTL-21-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTL-21-30 often in real-time on the comparison pages.
What if I can't find stock of MTL-21-30?
You can fill out our help required form which you can use to request a quote for MTL-21-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.