Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Drive Type | Internal, Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA III |
Hard Drive Capacity | 7.68TB |
Sequential Read Speed | 540MB/s |
Sequential Write Speed | 360MB/s |
Random Read up to (IOPS) | 90k |
Random Write up to (IOPS) | 4.5k |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ssd, Sata 6 Gb/S, Qlc Nand, 7.68Tb | Newark Electronics |
Where can I find additional details, specifications and documents for a MTFDDAK7T6QDE-2AV1ZABYY?
Additional datasheets, footprints and schematics for MTFDDAK7T6QDE-2AV1ZABYY are listed on our Part Details page. You can also find images and similar parts to MTFDDAK7T6QDE-2AV1ZABYY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTFDDAK7T6QDE-2AV1ZABYY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTFDDAK7T6QDE-2AV1ZABYY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTFDDAK7T6QDE-2AV1ZABYY fall under?
The MTFDDAK7T6QDE-2AV1ZABYY is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MTFDDAK7T6QDE-2AV1ZABYY when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTFDDAK7T6QDE-2AV1ZABYY you can contact the distributor directly for product support, shipping queries etc.
Is the MTFDDAK7T6QDE-2AV1ZABYY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTFDDAK7T6QDE-2AV1ZABYY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MTFDDAK7T6QDE-2AV1ZABYY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTFDDAK7T6QDE-2AV1ZABYY often in real-time on the comparison pages.
What if I can't find stock of MTFDDAK7T6QDE-2AV1ZABYY?
You can fill out our help required form which you can use to request a quote for MTFDDAK7T6QDE-2AV1ZABYY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.