Status: | Unknown |
---|---|
Series: | 2.7V-3.6V eMMC NAND Flash Memories |
RoHS: | Unknown |
Flash Memory Type | eMMC NAND |
---|---|
Memory Size | 4GB |
Flash Memory Configuration | - |
IC Interface Type | Parallel |
Memory Case Style | VFBGA |
No. of Pins | 153Pins |
Clock Frequency | 52MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.7V-3.6V eMMC NAND Flash Memories |
SVHC | No SVHC (27-Jun-2018) |
FLASH MEMORY, 32GBIT, -40 TO 85DEG C | Farnell |
Flash Memory, 32Gbit, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MTFC4GACAJCN-4M IT?
Additional datasheets, footprints and schematics for MTFC4GACAJCN-4M IT are listed on our Part Details page. You can also find images and similar parts to MTFC4GACAJCN-4M IT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTFC4GACAJCN-4M IT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTFC4GACAJCN-4M IT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTFC4GACAJCN-4M IT fall under?
The MTFC4GACAJCN-4M IT is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MTFC4GACAJCN-4M IT when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTFC4GACAJCN-4M IT you can contact the distributor directly for product support, shipping queries etc.
Is the MTFC4GACAJCN-4M IT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTFC4GACAJCN-4M IT have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MTFC4GACAJCN-4M IT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTFC4GACAJCN-4M IT often in real-time on the comparison pages.
What if I can't find stock of MTFC4GACAJCN-4M IT?
You can fill out our help required form which you can use to request a quote for MTFC4GACAJCN-4M IT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.