Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 11mm |
Depth | 12.7mm |
RoHS Compliant | Yes |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 8-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 24-5V SINGLE 1KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a MTE1S2405MC-R?
Additional datasheets, footprints and schematics for MTE1S2405MC-R are listed on our Part Details page. You can also find images and similar parts to MTE1S2405MC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTE1S2405MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTE1S2405MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTE1S2405MC-R fall under?
The MTE1S2405MC-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MTE1S2405MC-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTE1S2405MC-R you can contact the distributor directly for product support, shipping queries etc.
Is the MTE1S2405MC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTE1S2405MC-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for MTE1S2405MC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTE1S2405MC-R often in real-time on the comparison pages.
What if I can't find stock of MTE1S2405MC-R?
You can fill out our help required form which you can use to request a quote for MTE1S2405MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.