Status: | Unknown |
---|---|
Series: | MTE1 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTE1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 11mm |
Height | 7.05mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage | 5V |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
Module DC-DC 1-OUT 9V 0.111A 1W 8-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MTE1S0509MC?
Additional datasheets, footprints and schematics for MTE1S0509MC are listed on our Part Details page. You can also find images and similar parts to MTE1S0509MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTE1S0509MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTE1S0509MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTE1S0509MC fall under?
The MTE1S0509MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTE1S0509MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTE1S0509MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTE1S0509MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTE1S0509MC have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for MTE1S0509MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTE1S0509MC often in real-time on the comparison pages.
What if I can't find stock of MTE1S0509MC?
You can fill out our help required form which you can use to request a quote for MTE1S0509MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.