MTE1S0315MC-R Power Supplies by Murata

DC-DC CONV, ISO POL, 1 O/P, 1W, 67mA, 15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 1W
Output Voltage - Output 1 15V
Output Current - Output 1 67mA
Width 11mm
Depth 12.7mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics
Module DC-DC 1-OUT 15V 0.067A 1W 8-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MTE1S0315MC-R?

Additional datasheets, footprints and schematics for MTE1S0315MC-R are listed on our Part Details page. You can also find images and similar parts to MTE1S0315MC-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MTE1S0315MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTE1S0315MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MTE1S0315MC-R fall under?

The MTE1S0315MC-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to MTE1S0315MC-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MTE1S0315MC-R you can contact the distributor directly for product support, shipping queries etc.

Is the MTE1S0315MC-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MTE1S0315MC-R have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for MTE1S0315MC-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MTE1S0315MC-R often in real-time on the comparison pages.

What if I can't find stock of MTE1S0315MC-R?

You can fill out our help required form which you can use to request a quote for MTE1S0315MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay