Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Width | 11mm |
Depth | 12.7mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 9V 111mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 9 V, 111 Ma Rohs Compliant: Yes |Murata Power Solutions MTE1S0309MC | Newark Electronics |
Module DC-DC 1-OUT 9V 0.111A 1W 8-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MTE1S0309MC?
Additional datasheets, footprints and schematics for MTE1S0309MC are listed on our Part Details page. You can also find images and similar parts to MTE1S0309MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTE1S0309MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTE1S0309MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTE1S0309MC fall under?
The MTE1S0309MC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MTE1S0309MC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTE1S0309MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTE1S0309MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTE1S0309MC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MTE1S0309MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTE1S0309MC often in real-time on the comparison pages.
What if I can't find stock of MTE1S0309MC?
You can fill out our help required form which you can use to request a quote for MTE1S0309MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.