Status: | Unknown |
---|---|
Series: | MTE1 Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.30
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
14
in stock
|
Buy Now | |
element14
from US$6.91
|
14
in stock
|
Buy Now | |
Farnell
from US$6.01
|
14
in stock
|
Buy Now | |
Future Electronics
from US$5.66
|
-
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
TTI Europe
from US$5.07
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Sager
from US$5.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTE1 Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 11mm |
Height | 7.05mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage | 3.3V |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Murata Power Solutions MTE1S0305MC | Newark Electronics |
DC/DC CONVERTER, 0.2A, 5V, 1W, SMD | element14 |
Isolated DC/DC Converters 1W 3.3Vin 5Vout 200mA Single SM | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 8-Pin SMD | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 3.3-5.0V SINGLE 1KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a MTE1S0305MC?
Additional datasheets, footprints and schematics for MTE1S0305MC are listed on our Part Details page. You can also find images and similar parts to MTE1S0305MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTE1S0305MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTE1S0305MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTE1S0305MC fall under?
The MTE1S0305MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTE1S0305MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTE1S0305MC you can contact the distributor directly for product support, shipping queries etc.
Is the MTE1S0305MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTE1S0305MC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MTE1S0305MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTE1S0305MC often in real-time on the comparison pages.
What if I can't find stock of MTE1S0305MC?
You can fill out our help required form which you can use to request a quote for MTE1S0305MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.