Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | Three-Phase Motor Drivers |
---|---|
Operating Voltage Min (V) | 2 |
Operating Voltage Max (V) | 14 |
Output Type | MOSFET |
Maximum Continious Current (A) | 0.8 |
Motor Control Methods | PWM,PAM |
Motor Speed Output | Frequency Generator |
Shutdown Protection | Overcurrent,Short Circuit,Overtemperature,Under Voltage |
Ambient Temperature Operating Range Min (C) | -30 |
Ambient Temperature Operating Range Max (C) | +95 |
Integrated LIN Transceiver | NO |
Temperature Range | Various |
MOTOR DRIVER, -30 TO 95DEG C | element14 |
12V, 3-Phase Full-Wave Drivers | Microchip Technology Inc. MTD6501G-HC1 | RS Americas |
Motor Driver, -30 To 95Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MTD6501G-HC1?
Additional datasheets, footprints and schematics for MTD6501G-HC1 are listed on our Part Details page. You can also find images and similar parts to MTD6501G-HC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTD6501G-HC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTD6501G-HC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTD6501G-HC1 fall under?
The MTD6501G-HC1 is listed under MTD6501G.
Can I view similar or alternative parts?
You can view similar parts to MTD6501G-HC1 when available in the MTD6501G range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTD6501G-HC1 you can contact the distributor directly for product support, shipping queries etc.
Is the MTD6501G-HC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTD6501G-HC1 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for MTD6501G-HC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTD6501G-HC1 often in real-time on the comparison pages.
What if I can't find stock of MTD6501G-HC1?
You can fill out our help required form which you can use to request a quote for MTD6501G-HC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.