Status: | Active |
---|---|
Series: | MTCH105 |
RoHS: | Compliant |
Prices starting from US$0.82
High Signal to Noise Ration (SNR) |
Moisture/ Water resistance |
Simple I/O interface with existing system |
Adjustable Sensitivity with compensation for different sensor sizes |
Multi Stage Active noise suppression filters |
Automatic Environmental compensation |
Support for wide range of sensor shape and size |
Flexible Low Power Mode |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 5 |
Max Number of keys | 5 |
Proximity detection | Yes |
Output Channels | 5 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | Digital Output |
I/O, LED Drivers | 0 |
Other Features | Moisture Tolerance |
Voltage Min. (V) | 2.10 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
5 channels Proximity/Touch controller | Microchip Technology |
Touch Screen Controller, Tssop-14 | Newark Electronics |
Sensor Controller Capacitive 5-CH 14-Pin TSSOP T/R | Avnet America |
TOUCH SCREEN CONTROLLER, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MTCH105T-I/ST?
Additional datasheets, footprints and schematics for MTCH105T-I/ST are listed on our Part Details page. You can also find images and similar parts to MTCH105T-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH105T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH105T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH105T-I/ST fall under?
The MTCH105T-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MTCH105T-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH105T-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH105T-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MTCH105T-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MTCH105T-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH105T-I/ST often in real-time on the comparison pages.
What if I can't find stock of MTCH105T-I/ST?
You can fill out our help required form which you can use to request a quote for MTCH105T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.