Status: | Unknown |
---|---|
Series: | MTC2 Series |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.90
|
No stock
|
Buy Now | |
Sager
from US$8.70
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.25
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$9.66
|
-
|
Buy Now | |
Future Electronics
from US$8.97
|
-
|
Buy Now | |
Avnet America
from US$8.04
|
-
|
Buy Now | |
element14
from US$8.42
|
-
|
Buy Now | |
TTI Europe
from US$8.02
|
-
|
Buy Now | |
Richardson RFPD
from US$7.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTC2 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 14.22mm |
Height | 11.25mm |
Depth | 14.99mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated DC/DC Converters - SMD SM 2W 24V-12V 7-INCH REEL | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 12V, 0.167A | Newark Electronics |
MTC2 Series 2 W SM 2:1 Input Single Output 12V DC/DC Converter - SMD-6 | Future Electronics |
Module DC-DC 1-OUT 12V 0.167A 2W 6-Pin SMD T/R | Avnet America |
DC-DC CONVERTER, 12V, 0.167A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MTC2S2412MC-R7?
Additional datasheets, footprints and schematics for MTC2S2412MC-R7 are listed on our Part Details page. You can also find images and similar parts to MTC2S2412MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTC2S2412MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTC2S2412MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTC2S2412MC-R7 fall under?
The MTC2S2412MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTC2S2412MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTC2S2412MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MTC2S2412MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTC2S2412MC-R7 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MTC2S2412MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTC2S2412MC-R7 often in real-time on the comparison pages.
What if I can't find stock of MTC2S2412MC-R7?
You can fill out our help required form which you can use to request a quote for MTC2S2412MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.