Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 606mA |
RoHS Compliant | Yes |
DC/DC Converter Isolated 3.3V 2W | RS |
Dc-Dc Converter, 3.3V, 0.167A | Newark Electronics |
Module DC-DC 1-OUT 3.3V 0.606A 2W 6-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD SM 2W 24V-3.3V 7-INCH REEL | Sager |
Where can I find additional details, specifications and documents for a MTC2S2403MC-R7?
Additional datasheets, footprints and schematics for MTC2S2403MC-R7 are listed on our Part Details page. You can also find images and similar parts to MTC2S2403MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTC2S2403MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTC2S2403MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTC2S2403MC-R7 fall under?
The MTC2S2403MC-R7 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to MTC2S2403MC-R7 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTC2S2403MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MTC2S2403MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTC2S2403MC-R7 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for MTC2S2403MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTC2S2403MC-R7 often in real-time on the comparison pages.
What if I can't find stock of MTC2S2403MC-R7?
You can fill out our help required form which you can use to request a quote for MTC2S2403MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.