Status: | Unknown |
---|---|
Series: | MTC1 Series |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.64
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$7.34
|
-
|
Buy Now | |
Future Electronics
from US$7.29
|
-
|
Buy Now | |
Avnet America
from US$6.03
|
-
|
Buy Now | |
element14
from US$6.75
|
-
|
Buy Now | |
TTI Europe
from US$6.02
|
-
|
Buy Now | |
Richardson RFPD
from US$5.77
|
-
|
Buy Now | |
Sager
from US$6.52
|
-
|
Buy Now | |
Farnell
from US$6.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MTC1 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Module |
DC / DC Converter Mounting | Surface Mount Device |
Width | 14.22mm |
Height | 11.23mm |
Depth | 14.99mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
DC/DC Converter Isolated 12V 1W | RS |
Dc-Dc Conv, Medical, 12V, 0.083A, Smd | Newark Electronics |
MTC1 Series 1 W 24 Vin 12 V Single Output DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.083A 1W 6-Pin T/R | Avnet America |
DC-DC CONV, MEDICAL, 12V, 0.083A, SMD | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 24V-12V 7-IN REEL | Sager |
Where can I find additional details, specifications and documents for a MTC1S2412MC-R7?
Additional datasheets, footprints and schematics for MTC1S2412MC-R7 are listed on our Part Details page. You can also find images and similar parts to MTC1S2412MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTC1S2412MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTC1S2412MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTC1S2412MC-R7 fall under?
The MTC1S2412MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MTC1S2412MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTC1S2412MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MTC1S2412MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTC1S2412MC-R7 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MTC1S2412MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTC1S2412MC-R7 often in real-time on the comparison pages.
What if I can't find stock of MTC1S2412MC-R7?
You can fill out our help required form which you can use to request a quote for MTC1S2412MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.