Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.50
|
10
in stock
|
Buy Now | |
Sager
from US$6.52
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$8.01
|
10
in stock
|
Buy Now | |
element14
from US$5.95
|
10
in stock
|
Buy Now | |
Rutronik
from US$6.77
|
-
|
Buy Now | |
Future Electronics
from US$6.33
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$6.33
|
-
|
Buy Now | |
Richardson RFPD
from US$5.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - SMD 1W 24VIN 5VOUT SM | Sager |
Dc-Dc Conv, Medical, 5V, 0.2A, Smd | Newark Electronics |
DC-DC CONV, MEDICAL, 5V, 0.2A, SMD | element14 |
DC/DC Mod 24V to 05V 1W 3kV | Rutronik |
MTC1 Series 1 W 24 Vin 5 V Single Output DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 6-Pin T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MTC1S2405MC-R13?
Additional datasheets, footprints and schematics for MTC1S2405MC-R13 are listed on our Part Details page. You can also find images and similar parts to MTC1S2405MC-R13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTC1S2405MC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTC1S2405MC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTC1S2405MC-R13 fall under?
The MTC1S2405MC-R13 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to MTC1S2405MC-R13 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTC1S2405MC-R13 you can contact the distributor directly for product support, shipping queries etc.
Is the MTC1S2405MC-R13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTC1S2405MC-R13 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MTC1S2405MC-R13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTC1S2405MC-R13 often in real-time on the comparison pages.
What if I can't find stock of MTC1S2405MC-R13?
You can fill out our help required form which you can use to request a quote for MTC1S2405MC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.